Siemens logo

Siemens iQ300 GS36NVI3PG freezer Upright freezer Freestanding 242 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12607
Info modified on:
27 May 2024, 14:31:59
Short summary description Siemens iQ300 GS36NVI3PG freezer Upright freezer Freestanding 242 L Stainless steel:

Siemens iQ300 GS36NVI3PG, 242 L, 20 kg/24h, SN-T, 42 dB, No Frost system, Stainless steel

Long summary description Siemens iQ300 GS36NVI3PG freezer Upright freezer Freestanding 242 L Stainless steel:

Siemens iQ300 GS36NVI3PG. Freezer net capacity: 242 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 237 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.