Siemens logo

Siemens GS28NA23 freezer Upright freezer Freestanding 217 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32045
Info modified on:
22 Feb 2023, 14:59:42
Short summary description Siemens GS28NA23 freezer Upright freezer Freestanding 217 L White:

Siemens GS28NA23, 217 L, 20 kg/24h, 43 dB, 4*, No Frost system, White

Long summary description Siemens GS28NA23 freezer Upright freezer Freestanding 217 L White:

Siemens GS28NA23. Freezer net capacity: 217 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 24 h, Noise level: 43 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 284,34 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.