Siemens logo

Siemens GS24NV21 freezer Upright freezer Freestanding 193 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36100
Info modified on:
22 Feb 2023, 14:59:42
Short summary description Siemens GS24NV21 freezer Upright freezer Freestanding 193 L White:

Siemens GS24NV21, 193 L, 20 kg/24h, 43 dB, 4*, No Frost system, White

Long summary description Siemens GS24NV21 freezer Upright freezer Freestanding 193 L White:

Siemens GS24NV21. Freezer net capacity: 193 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 15 h, Noise level: 43 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 267 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.