Siemens logo

Siemens GS22V420 Upright freezer Freestanding 179 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60113
Info modified on:
22 Feb 2023, 14:59:49
Short summary description Siemens GS22V420 Upright freezer Freestanding 179 L White:

Siemens GS22V420, 179 L, 22 kg/24h, SN-ST, 40 dB, 4*, White

Long summary description Siemens GS22V420 Upright freezer Freestanding 179 L White:

Siemens GS22V420. Freezer net capacity: 179 L, Climate class: SN-ST, Freezing capacity: 22 kg/24h, Storage time during power failure: 20 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 256 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.