Siemens iQ700 EX807LVV5E, Black, Built-in, Zone induction hob, Glass-ceramic, 5 zone(s), 5 zone(s)
Siemens iQ700 EX807LVV5E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 1800 W, Extra large high-speed cooking zone: 3300 W. Control type: Touch, Control position: Top front, Clock type: Electronic. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 792 mm, Depth: 512 mm, Height: 56 mm