Siemens logo

Siemens EH875KU11E hob Black Built-in Zoneless induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29669
Info modified on:
07 Sept 2023, 18:01:29
Short summary description Siemens EH875KU11E hob Black Built-in Zoneless induction hob 4 zone(s):

Siemens EH875KU11E, Black, Built-in, Zoneless induction hob, 4 zone(s), 4 zone(s), 3600 W

Long summary description Siemens EH875KU11E hob Black Built-in Zoneless induction hob 4 zone(s):

Siemens EH875KU11E. Product color: Black, Appliance placement: Built-in, Hob type: Zoneless induction hob. Simmer cooking zone: 3600 W. Control type: Touch, Control position: Top front, Display type: TFT. Connected load (electric): 7200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 812 mm, Depth: 520 mm, Height: 62,5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.