Siemens logo

Siemens EH651FN17E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50675
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens EH651FN17E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH651FN17E, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EH651FN17E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH651FN17E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Front. Connected load (electric): 7200 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 592 mm, Depth: 522 mm, Height: 51 mm. Package weight: 13 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.