Siemens logo

Siemens iQ500 ED877FQ25E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26782
Info modified on:
27 May 2024, 14:44:00
Short summary description Siemens iQ500 ED877FQ25E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood:

Siemens iQ500 ED877FQ25E, Black, Built-in, 80 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Siemens iQ500 ED877FQ25E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood:

Siemens iQ500 ED877FQ25E. Product color: Black, Appliance placement: Built-in, Hob width size: 80 cm. Control type: Touch, Control position: Front, Timer type: Digital. Type of extraction: Recirculating, Maximum extraction power: 500 m³/h, Noise level: 69 dB. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50; 60 Hz. Width: 812 mm, Depth: 520 mm, Weight: 25,9 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.