Siemens logo

Siemens iQ500 CM585AGS0 oven 44 L Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60424
Info modified on:
29 Nov 2024, 15:42:26
Short summary description Siemens iQ500 CM585AGS0 oven 44 L Black, Stainless steel:

Siemens iQ500 CM585AGS0, Small, Electric, 44 L, 44 L, 40 - 230 °C, 1750 W

Long summary description Siemens iQ500 CM585AGS0 oven 44 L Black, Stainless steel:

Siemens iQ500 CM585AGS0. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 44 L. Product color: Black, Stainless steel, Control type: Buttons, Rotary, Interior material: Stainless steel. Clock type: Electronic, Timer type: Digital. Connected load: 3350 W, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Lamp type: LED

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.