Siemens logo

Siemens BF525LMS0 microwave Black, Stainless steel Solo microwave Built-in 20 L 800 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160516
Info modified on:
14 Mar 2024, 18:07:18
Short summary description Siemens BF525LMS0 microwave Black, Stainless steel Solo microwave Built-in 20 L 800 W:

Siemens BF525LMS0, Built-in, Solo microwave, 20 L, 800 W, Built-in display, LED

Long summary description Siemens BF525LMS0 microwave Black, Stainless steel Solo microwave Built-in 20 L 800 W:

Siemens BF525LMS0. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Touch, Product color: Black, Stainless steel

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.