Shuttle logo

Shuttle K48 Mini-Tower Black Intel® 945GC Express LGA 775 (Socket T)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21057
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Shuttle K48 Mini-Tower Black Intel® 945GC Express LGA 775 (Socket T):

Shuttle K48, Mini-Tower, Intel® 945GC Express, LGA 775 (Socket T), 100 W

Long summary description Shuttle K48 Mini-Tower Black Intel® 945GC Express LGA 775 (Socket T):

Shuttle K48. Chassis type: Mini-Tower. Motherboard chipset: Intel® 945GC Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 100 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.