Shuttle X50V4 White, 39,6 cm (15.6"), Touchscreen, Intel® Celeron®, 1,4 GHz, White
Shuttle X50V4 White. Product type: PC barebone. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1,4 GHz. On-board graphics card model: Intel® HD Graphics. Product color: White