Shuttle logo

Shuttle XPC SN27P2 Mini-Tower Black Socket AM2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54948
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle XPC SN27P2 Mini-Tower Black Socket AM2:

Shuttle XPC SN27P2, Mini-Tower, Socket AM2, 400 W

Long summary description Shuttle XPC SN27P2 Mini-Tower Black Socket AM2:

Shuttle XPC SN27P2. Chassis type: Mini-Tower. Processor socket: Socket AM2. Number of memory slots: 4, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 400 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.