Shuttle logo

Shuttle SH110R4 PC/workstation barebone Desktop Black Intel® H110

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160856
Info modified on:
20 Feb 2023, 20:20:08
Short summary description Shuttle SH110R4 PC/workstation barebone Desktop Black Intel® H110:

Shuttle SH110R4, Desktop, PC barebone, Intel® H110, DDR4-SDRAM, Serial ATA III, 300 W

Long summary description Shuttle SH110R4 PC/workstation barebone Desktop Black Intel® H110:

Shuttle SH110R4. Chassis type: Desktop, Product type: PC barebone. Motherboard chipset: Intel® H110. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.