Shuttle logo

Shuttle XPС slim DH270 PC/workstation barebone 1.3L sized PC Black Intel® H270 LGA 1151 (Socket H4)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108989
Info modified on:
14 Mar 2024, 19:20:36
Short summary description Shuttle XPС slim DH270 PC/workstation barebone 1.3L sized PC Black Intel® H270 LGA 1151 (Socket H4):

Shuttle XPС slim DH270, 1.3L sized PC, Mini PC barebone, Intel® H270, LGA 1151 (Socket H4), DDR4-SDRAM, Serial ATA III

Long summary description Shuttle XPС slim DH270 PC/workstation barebone 1.3L sized PC Black Intel® H270 LGA 1151 (Socket H4):

Shuttle XPС slim DH270. Chassis type: 1.3L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel® H270, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.