SHOKZ Sportz Titanium, Wired, 20 - 20000 Hz, Sports, 36 g, Headset, Black, Blue
SHOKZ Sportz Titanium. Product type: Headset. Connectivity technology: Wired. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Cable length: 1,3 m. Weight: 36 g. Product color: Black, Blue