Sharp logo

Sharp PG-D3550W data projector 3500 ANSI lumens DLP WXGA (1280x800)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23107
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Sharp PG-D3550W data projector 3500 ANSI lumens DLP WXGA (1280x800):

Sharp PG-D3550W, 3500 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 1016 - 7620 mm (40 - 300"), 1,1 - 10,6 m

Long summary description Sharp PG-D3550W data projector 3500 ANSI lumens DLP WXGA (1280x800):

Sharp PG-D3550W. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 19 - 22.7 mm. Analog signal format system: NTSC 3.58. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.