Sharp LC-90LE757E, 2,29 m (90"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Sharp LC-90LE757E. Display diagonal: 2,29 m (90"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Full-Array. Smart TV. Motion interpolation technology: Active Motion 200, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black