Sharp logo

Sharp LC-70LE747E TV 177,8 cm (70") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137780
Info modified on:
18 Nov 2024, 15:13:02
Short summary description Sharp LC-70LE747E TV 177,8 cm (70") Full HD Smart TV Wi-Fi Black:

Sharp LC-70LE747E, 177,8 cm (70"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-70LE747E TV 177,8 cm (70") Full HD Smart TV Wi-Fi Black:

Sharp LC-70LE747E. Display diagonal: 177,8 cm (70"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: Active Motion 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.