Sharp logo

Sharp AQUOS LC60E79U 152,4 cm (60") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114276
Info modified on:
04 Oct 2023, 13:12:15
Short summary description Sharp AQUOS LC60E79U 152,4 cm (60") Full HD Black:

Sharp AQUOS LC60E79U, 152,4 cm (60"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black

Long summary description Sharp AQUOS LC60E79U 152,4 cm (60") Full HD Black:

Sharp AQUOS LC60E79U. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.