Sharp logo

Sharp LC-46LE832U TV 116,8 cm (46") Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42620
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp LC-46LE832U TV 116,8 cm (46") Full HD Wi-Fi Black:

Sharp LC-46LE832U, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, Wi-Fi, ATSC, Black

Long summary description Sharp LC-46LE832U TV 116,8 cm (46") Full HD Wi-Fi Black:

Sharp LC-46LE832U. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.