Sharp logo

Sharp LC-39LE752E TV 99,1 cm (39") Full HD Smart TV Wi-Fi Silver 350 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106347
Info modified on:
19 Nov 2024, 09:12:08
Short summary description Sharp LC-39LE752E TV 99,1 cm (39") Full HD Smart TV Wi-Fi Silver 350 cd/m²:

Sharp LC-39LE752E, 99,1 cm (39"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Sharp LC-39LE752E TV 99,1 cm (39") Full HD Smart TV Wi-Fi Silver 350 cd/m²:

Sharp LC-39LE752E. Display diagonal: 99,1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 200, Display brightness: 350 cd/m², Contrast ratio (typical): 3500:1. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.