Sharp logo

Sharp LC-32WD1E TV 81,3 cm (32") HD Black 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112108
Info modified on:
21 Nov 2024, 16:05:58
Short summary description Sharp LC-32WD1E TV 81,3 cm (32") HD Black 450 cd/m²:

Sharp LC-32WD1E, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Sharp LC-32WD1E TV 81,3 cm (32") HD Black 450 cd/m²:

Sharp LC-32WD1E. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.