Sharp logo

Sharp LC-32CFE6452E TV 81,3 cm (32") Full HD Smart TV Wi-Fi Silver 280 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87482
Info modified on:
19 Nov 2024, 09:04:05
Short summary description Sharp LC-32CFE6452E TV 81,3 cm (32") Full HD Smart TV Wi-Fi Silver 280 cd/m²:

Sharp LC-32CFE6452E, 81,3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Sharp LC-32CFE6452E TV 81,3 cm (32") Full HD Smart TV Wi-Fi Silver 280 cd/m²:

Sharp LC-32CFE6452E. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Active Motion 400, Display brightness: 280 cd/m². Digital signal format system: DMB-T, DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.