Sharp LC-24CFG6132EM, 61 cm (24"), Full HD, 1920 x 1080 pixels, LED, 16:9, 250 cd/m²
Sharp LC-24CFG6132EM. Display diagonal: 61 cm (24"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 100 x 100 mm. Video formats supported: ASF, AVI, FLV, M2TS, M4V, MKV, MP4, MPG, RM, RMVB, SWF, TS, VOB, WMV, Audio formats supported: AAC, AC3, EAC3, LPCM, M4A, MP3, OGG, WMA, Video apps: Netflix, YouTube. Consumer Electronics Control (CEC): Aquos Net+. RMS rated power: 10 W, Audio system: Dolby Digital/Digital+, Audio decoders: DTS, DTS TruSurround