Sharp HT-SB100, 2.0 channels, 75 W, Custom, Movie, Music, Voice, 75 W, Black, Wired & Wireless
Sharp HT-SB100. Audio output channels: 2.0 channels, RMS rated power: 75 W, Equalizer modes: Custom, Movie, Music, Voice. Soundbar speaker RMS power: 75 W. Product color: Black. Connectivity technology: Wired & Wireless, Bluetooth codec: A2DP, AVRCP. AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz, Power consumption (typical): 10 W