Sharp logo

Sharp AN-GR500H home cinema system 2.1 channels 200 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46643
Info modified on:
18 Apr 2023, 15:33:42
Short summary description Sharp AN-GR500H home cinema system 2.1 channels 200 W:

Sharp AN-GR500H, NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM, 2.1 channels, 200 W, 87,5 - 108 MHz, 100 W, 100 W

Long summary description Sharp AN-GR500H home cinema system 2.1 channels 200 W:

Sharp AN-GR500H. Analog signal format system: NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM. Audio output channels: 2.1 channels, RMS rated power: 200 W. FM band range: 87,5 - 108 MHz. Satellite speakers RMS power: 100 W. Subwoofer RMS power: 100 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.