Sharp logo

Sharp Aquos 8T-C70AX1 TV 177,8 cm (70") 8K Ultra HD Smart TV Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7319
Info modified on:
22 Jul 2024, 10:01:30
Short summary description Sharp Aquos 8T-C70AX1 TV 177,8 cm (70") 8K Ultra HD Smart TV Black:

Sharp Aquos 8T-C70AX1, 177,8 cm (70"), 7680 x 4320 pixels, LED, 3D, Smart TV, Black

Long summary description Sharp Aquos 8T-C70AX1 TV 177,8 cm (70") 8K Ultra HD Smart TV Black:

Sharp Aquos 8T-C70AX1. Display diagonal: 177,8 cm (70"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.