Sharp logo

Sharp Aquos 50BL5EA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72033
Info modified on:
22 Jul 2024, 10:02:22
Short summary description Sharp Aquos 50BL5EA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 50BL5EA, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 50BL5EA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 50BL5EA. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 600, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.