Sharp logo

Sharp Aquos 43BJ3E TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41948
Info modified on:
19 Nov 2024, 13:04:49
Short summary description Sharp Aquos 43BJ3E TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 43BJ3E, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 43BJ3E TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 43BJ3E. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-T2, DVB-S, DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.