Sharp logo

Sharp Aquos 42CG3E 106,7 cm (42") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43645
Info modified on:
27 May 2024, 15:26:59
Short summary description Sharp Aquos 42CG3E 106,7 cm (42") Full HD Smart TV Wi-Fi Black:

Sharp Aquos 42CG3E, 106,7 cm (42"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 42CG3E 106,7 cm (42") Full HD Smart TV Wi-Fi Black:

Sharp Aquos 42CG3E. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 200. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.