Sharp logo

Sharp 32BI2EA 81,3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121542
Info modified on:
22 Jul 2024, 10:02:33
Short summary description Sharp 32BI2EA 81,3 cm (32") HD Smart TV Wi-Fi Black:

Sharp 32BI2EA, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp 32BI2EA 81,3 cm (32") HD Smart TV Wi-Fi Black:

Sharp 32BI2EA. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.