Senseo Quadrante HD7866/81, Pod coffee machine, 1,2 L, Coffee pod, 1450 W, Red
Senseo Quadrante HD7866/81. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1,2 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups, Number of spouts: 2. Power: 1450 W. Product color: Red