Seagate logo

Seagate MobileMax ST500LT032 internal hard drive 500 GB 5400 RPM 16 MB 2.5" Serial ATA III

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40294
Info modified on:
04 Apr 2025, 11:57:00
Short summary description Seagate MobileMax ST500LT032 internal hard drive 500 GB 5400 RPM 16 MB 2.5" Serial ATA III:

Seagate MobileMax ST500LT032, 500 GB, 5400 RPM, 16 MB, 2.5", Serial ATA III

Long summary description Seagate MobileMax ST500LT032 internal hard drive 500 GB 5400 RPM 16 MB 2.5" Serial ATA III:

Seagate MobileMax ST500LT032. HDD capacity: 500 GB, HDD speed: 5400 RPM, Storage drive buffer size: 16 MB, HDD size: 2.5", Interface: Serial ATA III

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.