Schneider Electric EZ9S16291, IP20, 400 V
Schneider Electric EZ9S16291. Input current: 100 A, Input voltage: 400 V, Power requirements: 50/60 Hz. International Protection (IP) code: IP20, Product color: Grey. Width: 36 mm, Depth: 66,5 mm, Height: 81 mm