Schneider Electric A9F03202 circuit breaker 2

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11625
Info modified on:
10 Aug 2024, 09:18:35
Short summary description Schneider Electric A9F03202 circuit breaker 2:

Schneider Electric A9F03202, IP20

Long summary description Schneider Electric A9F03202 circuit breaker 2:

Schneider Electric A9F03202. Input current: 2 A. International Protection (IP) code: IP20. Width: 36 mm, Depth: 78,5 mm, Height: 91 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.