Samsung logo

Samsung YP-U6AB MP3/MP4 player 4 GB Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44100
Info modified on:
18 May 2018, 09:41:19
Short summary description Samsung YP-U6AB MP3/MP4 player 4 GB Black:

Samsung YP-U6AB, 4 GB, LCD, FM radio, 34 g, Black

Long summary description Samsung YP-U6AB MP3/MP4 player 4 GB Black:

Samsung YP-U6AB. Total storage capacity: 4 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 20 h. Weight: 34 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.