Samsung logo

Samsung Slate PC 7 XE700T1A 3G Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52108
Info modified on:
23 Jul 2024, 21:48:20
Short summary description Samsung Slate PC 7 XE700T1A 3G Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Samsung Slate PC 7 XE700T1A, 29,5 cm (11.6"), 1366 x 768 pixels, 128 GB, 4 GB, Windows 7 Professional, Black

Long summary description Samsung Slate PC 7 XE700T1A 3G Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Samsung Slate PC 7 XE700T1A. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2537M. Internal memory: 4 GB. Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 860 g. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.