Samsung XE XE550C22, Intel® Celeron®, 1,3 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 16 GB
Samsung XE XE550C22. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 867, Processor frequency: 1,3 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Silver. Weight: 1,37 kg