Samsung logo

Samsung WW90T986ASH/S5 washing machine Front-load 9 kg 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57175
Info modified on:
27 May 2024, 14:53:58
Short summary description Samsung WW90T986ASH/S5 washing machine Front-load 9 kg 1600 RPM White:

Samsung WW90T986ASH/S5, Front-load, 9 kg, A, 75 dB, 1600 RPM, 130 kWh

Long summary description Samsung WW90T986ASH/S5 washing machine Front-load 9 kg 1600 RPM White:

Samsung WW90T986ASH/S5. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 75 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 666 mm, Depth: 697 mm, Height: 890 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.