Samsung logo

Samsung WW90T534AAW washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40056
Info modified on:
18 Sept 2024, 23:36:56
Short summary description Samsung WW90T534AAW washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90T534AAW, Front-load, 9 kg, A, 74 dB, 1400 RPM, 130 kWh

Long summary description Samsung WW90T534AAW washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90T534AAW. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 600 mm, Depth: 635 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.