Samsung logo

Samsung WW80T754ABT washing machine Front-load 8 kg 1400 RPM Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68738
Info modified on:
04 Mar 2025, 15:35:03
Short summary description Samsung WW80T754ABT washing machine Front-load 8 kg 1400 RPM Black, White:

Samsung WW80T754ABT, Front-load, 8 kg, B, 72 dB, 1400 RPM, B

Long summary description Samsung WW80T754ABT washing machine Front-load 8 kg 1400 RPM Black, White:

Samsung WW80T754ABT. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Product color: Black, White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: B

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.