Samsung WW70T554DAX, Front-load, 7 kg, B, 72 dB, 1400 RPM, B
Samsung WW70T554DAX. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product color: Stainless steel. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: B