Samsung logo

Samsung WW11BB504DAE/S3 washing machine Front-load 11 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17834
Info modified on:
27 Mar 2025, 08:39:43
Short summary description Samsung WW11BB504DAE/S3 washing machine Front-load 11 kg 1400 RPM White:

Samsung WW11BB504DAE/S3, Front-load, 11 kg, B, 72 dB, 1400 RPM, A

Long summary description Samsung WW11BB504DAE/S3 washing machine Front-load 11 kg 1400 RPM White:

Samsung WW11BB504DAE/S3. Loading type: Front-load. Drum capacity: 11 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.