Samsung logo

Samsung WF70F5E5U4W washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107987
Info modified on:
27 May 2024, 12:13:44
Short summary description Samsung WF70F5E5U4W washing machine Front-load 7 kg 1400 RPM White:

Samsung WF70F5E5U4W, Front-load, 7 kg, B, 74 dB, 1400 RPM, 122 kWh

Long summary description Samsung WF70F5E5U4W washing machine Front-load 7 kg 1400 RPM White:

Samsung WF70F5E5U4W. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 122 kWh, Annual water consumption washing: 9400 L. Product color: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.