Samsung logo

Samsung WD90T534DBN washer dryer Freestanding Front-load Stainless steel E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75259
Info modified on:
04 Mar 2025, 15:47:23
Short summary description Samsung WD90T534DBN washer dryer Freestanding Front-load Stainless steel E:

Samsung WD90T534DBN, Front-load, Freestanding, Stainless steel, Left, Black, Rotary

Long summary description Samsung WD90T534DBN washer dryer Freestanding Front-load Stainless steel E:

Samsung WD90T534DBN. Loading type: Front-load, Appliance placement: Freestanding, Product color: Stainless steel. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): B, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 50 L. Depth: 650 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.