Samsung logo

Samsung WD146UVHJRA washing machine Front-load 14 kg 1000 RPM Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154013
Info modified on:
29 Dec 2021, 17:08:52
Short summary description Samsung WD146UVHJRA washing machine Front-load 14 kg 1000 RPM Red:

Samsung WD146UVHJRA, Front-load, 14 kg, 1000 RPM, Red

Long summary description Samsung WD146UVHJRA washing machine Front-load 14 kg 1000 RPM Red:

Samsung WD146UVHJRA. Loading type: Front-load. Drum capacity: 14 kg, Maximum spin speed: 1000 RPM. Product color: Red. Width: 710 mm, Depth: 840 mm, Height: 1040 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.