Samsung WD0804W8E, Front-load, Freestanding, White, Buttons, Rotary, LED, 8 kg
Samsung WD0804W8E. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 8 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing per cycle: 1,21 kWh. Depth: 600 mm, Width: 600 mm, Height: 685 mm. Washing class: B, Energy efficiency class (old): B