Samsung logo

Samsung M5 2-way Black Wired & Wireless

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128217
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung M5 2-way Black Wired & Wireless:

Samsung M5, 2-way, 1.0 channels, Wired & Wireless, Black

Long summary description Samsung M5 2-way Black Wired & Wireless:

Samsung M5. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired & Wireless. Remotely operated, Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.