Samsung WAM351, 1.0 channels, 2,5 cm, 8,5 cm, Wireless, White, Universal
Samsung WAM351. Audio output channels: 1.0 channels, Tweeter diameter: 2,5 cm, Woofer diameter: 8,5 cm. Connectivity technology: Wireless. Product color: White. Recommended usage: Universal. Power source type: USB, Power consumption (typical): 17 W, Power consumption (standby): 6 W